WINSYSTEMS, INC. Datasheets for Relay Boards
Relay boards are computer boards with an array of relays and switches. They have input and output terminals and are designed to control the voltage supply.
Relay Boards: Learn more
| Product Name | Notes |
|---|---|
| WinSystems’ industrial ISM-TRM-RELAY provides 16 independent relays that are Single Pole Double Throw (SPDT) Form C devices. The contacts can handle 6A @ 250VAC /24VDC for applications requiring medium current... | |
| WinSystems’ ISM-TRM-COMBO is a signal conditioning board that provides eight independent SPDT relays, eight isolated outputs, and eight isolated inputs for applications requiring medium current capacity plus I/O isolation between... |