WINSYSTEMS, INC. Datasheets for Single Board Computers (SBC)

Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more

Product Name Notes
Industrial embedded computer with Dual-Core Intel Atom CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features Intel Dual-Core Processor (Bay...
Industrial embedded computer with Low Power Intel Atom CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features Intel Low Power...
Industrial embedded computer with Quad-Core Intel® Atom™ E3845 CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features Intel® Quad-Core Processor...
The PCM-VDX-1-256 is a 500 MHz, fanless PC/104 single board computer based upon the ultra low power Vortex86DX processor. The industrial single board computer includes four serial ports, Ethernet, USB,...
WinSystems’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel®’s Bay Trail E3845 or E3825 processor. It’s rugged design and extended operational temperature makes it a great fit for...
WinSystems’ PCM-C418 single board computer (SBC) is a PC/104 form factor featuring the latest generation DM&P® Vortex86DX3® SOC processor. Its small size, low power, rugged design, and extended operational temperature...
WinSystems’ PPM-C407 is a low power PC/104 Single Board Computer (SBC) with long term availability. It utilizes the E3800 family of Atom™ processors from Intel®, which allows you to choose...
WinSystems’ PPM-C412 single board computer (SBC) is a PC/104-Plus form factor SBC featuring the latest generation DMP® Vortex86DX3® SOC processor. Its small size, low power, rugged design, and extended operational...
WinSystems’ PX1-C415 single board computer (SBC) is a PC/104 form factor SBC with PCIe/104™ OneBank™ expansion featuring the latest generation Intel® Apollo Lake-I SOC processor. Its small size, rugged design...
WinSystems’ SBC35-C398DL dual-core single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency and...
WinSystems’ SBC35-C398Q quad-core single board computer combines high-performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6Q processor’s integrated power management provides excellent efficiency and allows...
WinSystems’ SBC35-C398S low power single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6S processor’s integrated power management provides excellent efficiency...