WINSYSTEMS, INC. PC/104 +5V +/-12V DC/DC Power Supply PCM-DC-AT512-P

Description
WinSystems’ PCM-DC-AT512-P is a triple output, DC/DC power supply that can mount anywhere in a PC/104 stack. It features a very wide voltage input range from 10 to 50 volts DC. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power systems. It opens up a wide array of applications including transportation, Mil/ COTS, security, solar-powered, and telecommunications. Features Wide input range: 10V to 50 VDC Voltage output: +5V @ 20A, +12V @ 3A, and -12V @ 800 mA -40 to +85°C operation No fan or heat sink required No minimum load required for regulation Outputs with short circuit, overload and overvoltage protection Power-on LEDs provide visual status of power Screw terminals for accessory power connection High efficiency design Fast transient response
Datasheet
Description
WinSystems’ PCM-DC-AT512-P is a triple output, DC/DC power supply that can mount anywhere in a PC/104 stack. It features a very wide voltage input range from 10 to 50 volts DC. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power systems. It opens up a wide array of applications including transportation, Mil/ COTS, security, solar-powered, and telecommunications. Features Wide input range: 10V to 50 VDC Voltage output: +5V @ 20A, +12V @ 3A, and -12V @ 800 mA -40 to +85°C operation No fan or heat sink required No minimum load required for regulation Outputs with short circuit, overload and overvoltage protection Power-on LEDs provide visual status of power Screw terminals for accessory power connection High efficiency design Fast transient response
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 +5V +/-12V DC/DC Power Supply - PCM-DC-AT512-P - WINSYSTEMS, INC.
Grand Prairie, TX, United States
PC/104 +5V +/-12V DC/DC Power Supply
PCM-DC-AT512-P
PC/104 +5V +/-12V DC/DC Power Supply PCM-DC-AT512-P
WinSystems’ PCM-DC-AT512-P is a triple output, DC/DC power supply that can mount anywhere in a PC/104 stack. It features a very wide voltage input range from 10 to 50 volts DC. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power systems. It opens up a wide array of applications including transportation, Mil/ COTS, security, solar-powered, and telecommunications. Features Wide input range: 10V to 50 VDC Voltage output: +5V @ 20A, +12V @ 3A, and -12V @ 800 mA -40 to +85°C operation No fan or heat sink required No minimum load required for regulation Outputs with short circuit, overload and overvoltage protection Power-on LEDs provide visual status of power Screw terminals for accessory power connection High efficiency design Fast transient response

WinSystems’ PCM-DC-AT512-P is a triple output, DC/DC power supply that can mount anywhere in a PC/104 stack. It features a very wide voltage input range from 10 to 50 volts DC. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power systems. It opens up a wide array of applications including transportation, Mil/ COTS, security, solar-powered, and telecommunications.

Features

  • Wide input range: 10V to 50 VDC
  • Voltage output: +5V @ 20A, +12V @ 3A, and -12V @ 800 mA
  • -40 to +85°C operation
  • No fan or heat sink required
  • No minimum load required for regulation
  • Outputs with short circuit, overload and overvoltage protection
  • Power-on LEDs provide visual status of power
  • Screw terminals for accessory power connection
  • High efficiency design
  • Fast transient response
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Power Supplies
Product Number PCM-DC-AT512-P
Product Name PC/104 +5V +/-12V DC/DC Power Supply
Type DC-DC Converter; Computer Power Supply
Form Factor Circuit Board Assembly; Open Frame
Applications Instrumentation, Military, Telecommunications, Security/Monitoring/Alarm
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Mini Encapsulated - PC Board Mounting, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details