The ISM-DC-AT512-P is a dual output, DC/DC power supply designed for small form factor embedded systems. It features a very wide voltage input range from 10 to 50 volts DC. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power systems. It opens up a wide array of applications including transportation, Mil/COTS, security, solar-powered, and telecommunications.
Features
| WINSYSTEMS, INC. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ISM-DC-AT512-P |
| Product Name | Industrial DC/DC Power Supply |
| Type | DC-DC Converter; Computer Power Supply |
| Form Factor | Circuit Board Assembly; Open Frame |
| Applications | Instrumentation, Military, Telecommunications, Security/Monitoring/Alarm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | RoHS |