WINSYSTEMS, INC. Datasheets for Computers

Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more

Product Name Notes
The SYS-405D is a rugged, industrial system capable of operating at extended temperatures without requiring a fan or heat-pipe. The SYS-405D is based on the dual-core Intel® Atom™ E3827 processor...
The SYS-405Q is a rugged, industrial system capable of operating at extended temperatures without requiring a fan or heat-pipe. The SYS-405Q is based on the quad-core Intel® Atom™ E3845 processor...
The SYS-405S is a rugged, industrial system capable of operating at extended temperatures without requiring a fan or heat-pipe. The SYS-405S is based on the quad-core Intel® Atom™ E3815 processor...
The SYS-6413-20 is a rugged industrial fanless embedded computer with the Intel® Celeron™ J6413 processor and modular I/O expansion. This Edge AI-ready computer has an onboard M.2 slot to consolidate...
WinSystems’ PPC-10W-398D dual-core open frame Panel PC combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency...
WinSystems’ PPC65B-1x Panel PC Series is IP65-certified and optimized for use in demanding market applications including industrial machinery, utilities, petroleum, transportation, pipeline and food processing, wherever there is a need...
WinSystems’ SYS-C398DL single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency and allows...
WinSystems’ SYS-C398Q single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6Q processor’s integrated power management provides excellent efficiency and allows...
WinSystems’ SYS-C398S low power single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6S processor’s integrated power management provides excellent efficiency...
WINSYSTEMS’ SYS-ITX-N-6425E is an industrial embedded computer based on the Intel® Atom™ x6425E Elkhart Lake processor family. It uses less than 12 watts for fanless applications and performs reliably in...