WINSYSTEMS, INC. 50W Universal A/C Switching Power Supply PS-RS50-5

Description
WinSystems’ PS-RS50-5 is a small, convection cooled 50W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 10A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The PS-RS50-5 is small, measuring only 99 x 97 x 36mm. Features Universal AC input: 88 to 264 VAC Output voltage: +5V @ 10A full load No fan required, convection cooling Short circuit protection Overload and overvoltage protection Withstands 300 VAC input surge for 5 seconds Complies with safety, EMI, and EMS standards Power-on LEDs provide visual status of power
Datasheet
Description
WinSystems’ PS-RS50-5 is a small, convection cooled 50W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 10A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The PS-RS50-5 is small, measuring only 99 x 97 x 36mm. Features Universal AC input: 88 to 264 VAC Output voltage: +5V @ 10A full load No fan required, convection cooling Short circuit protection Overload and overvoltage protection Withstands 300 VAC input surge for 5 seconds Complies with safety, EMI, and EMS standards Power-on LEDs provide visual status of power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W Universal A/C Switching Power Supply - PS-RS50-5 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
50W Universal A/C Switching Power Supply
PS-RS50-5
50W Universal A/C Switching Power Supply PS-RS50-5
WinSystems’ PS-RS50-5 is a small, convection cooled 50W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 10A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The PS-RS50-5 is small, measuring only 99 x 97 x 36mm. Features Universal AC input: 88 to 264 VAC Output voltage: +5V @ 10A full load No fan required, convection cooling Short circuit protection Overload and overvoltage protection Withstands 300 VAC input surge for 5 seconds Complies with safety, EMI, and EMS standards Power-on LEDs provide visual status of power

WinSystems’ PS-RS50-5 is a small, convection cooled 50W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 10A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The PS-RS50-5 is small, measuring only 99 x 97 x 36mm.

Features

  • Universal AC input: 88 to 264 VAC
  • Output voltage: +5V @ 10A full load
  • No fan required, convection cooling
  • Short circuit protection
  • Overload and overvoltage protection
  • Withstands 300 VAC input surge for 5 seconds
  • Complies with safety, EMI, and EMS standards
  • Power-on LEDs provide visual status of power
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Power Supplies
Product Number PS-RS50-5
Product Name 50W Universal A/C Switching Power Supply
Type AC/DC Converter; Computer Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details