WINSYSTEMS, INC. 24 Volt 35W Power Supply PS-RS35-24-0

Description
The PS-RS35-24 is a small, convection cooled 35W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 1.5A of current at 24 volts. The 24 voltage output can be adjusted with an on board trimpot. The PS-RS35-24 is small, measuring only 99 x 82 x 36mm. Features Universal AC input: 88 to 264 VAC Output voltage: +24V @ 1.5A No fan required, convection cooling Short circuit protection Overload and overvoltage protection Withstands 300 VAC input surge for 5 seconds Complies with safety, EMI, and EMS standards LED provides visual status of power
Datasheet
Description
The PS-RS35-24 is a small, convection cooled 35W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 1.5A of current at 24 volts. The 24 voltage output can be adjusted with an on board trimpot. The PS-RS35-24 is small, measuring only 99 x 82 x 36mm. Features Universal AC input: 88 to 264 VAC Output voltage: +24V @ 1.5A No fan required, convection cooling Short circuit protection Overload and overvoltage protection Withstands 300 VAC input surge for 5 seconds Complies with safety, EMI, and EMS standards LED provides visual status of power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 Volt 35W Power Supply - PS-RS35-24-0 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
24 Volt 35W Power Supply
PS-RS35-24-0
24 Volt 35W Power Supply PS-RS35-24-0
The PS-RS35-24 is a small, convection cooled 35W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 1.5A of current at 24 volts. The 24 voltage output can be adjusted with an on board trimpot. The PS-RS35-24 is small, measuring only 99 x 82 x 36mm. Features Universal AC input: 88 to 264 VAC Output voltage: +24V @ 1.5A No fan required, convection cooling Short circuit protection Overload and overvoltage protection Withstands 300 VAC input surge for 5 seconds Complies with safety, EMI, and EMS standards LED provides visual status of power

The PS-RS35-24 is a small, convection cooled 35W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 1.5A of current at 24 volts. The 24 voltage output can be adjusted with an on board trimpot. The PS-RS35-24 is small, measuring only 99 x 82 x 36mm.

Features

  • Universal AC input: 88 to 264 VAC
  • Output voltage: +24V @ 1.5A
  • No fan required, convection cooling
  • Short circuit protection
  • Overload and overvoltage protection
  • Withstands 300 VAC input surge for 5 seconds
  • Complies with safety, EMI, and EMS standards
  • LED provides visual status of power
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Power Supplies
Product Number PS-RS35-24-0
Product Name 24 Volt 35W Power Supply
Type AC/DC Converter; Computer Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-10200-140-3u-27486 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 140 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details