WINSYSTEMS, INC. PC/104-Plus ATX DC/DC Power Supply PPM-DC-ATX-P

Description
The PPM-DC-ATX-P is a PC/104-Plus module that produces five regulated DC voltages from a common DC input. It features a very wide voltage input range from 10 to 50 volts. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power systems. Features Wide input range: 10V to 50 VDC Voltage output: +5V @ 10A, +3.3V @ 10A, +12V @ 3A, -12V @ 800 mA, and +5VSB @ 2A PWR_OK, PS_ON#, and +5VSB supported for power management and sleep modes -40 to +85°C operation No fan or heat sink required No minimum load required for regulation Outputs with short circuit, overload and overvoltage protection Screw terminals for accessory power connection High efficiency design Fast transient response
Datasheet
Description
The PPM-DC-ATX-P is a PC/104-Plus module that produces five regulated DC voltages from a common DC input. It features a very wide voltage input range from 10 to 50 volts. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power systems. Features Wide input range: 10V to 50 VDC Voltage output: +5V @ 10A, +3.3V @ 10A, +12V @ 3A, -12V @ 800 mA, and +5VSB @ 2A PWR_OK, PS_ON#, and +5VSB supported for power management and sleep modes -40 to +85°C operation No fan or heat sink required No minimum load required for regulation Outputs with short circuit, overload and overvoltage protection Screw terminals for accessory power connection High efficiency design Fast transient response
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104-Plus ATX DC/DC Power Supply - PPM-DC-ATX-P - WINSYSTEMS, INC.
Grand Prairie, TX, United States
PC/104-Plus ATX DC/DC Power Supply
PPM-DC-ATX-P
PC/104-Plus ATX DC/DC Power Supply PPM-DC-ATX-P
The PPM-DC-ATX-P is a PC/104-Plus module that produces five regulated DC voltages from a common DC input. It features a very wide voltage input range from 10 to 50 volts. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power systems. Features Wide input range: 10V to 50 VDC Voltage output: +5V @ 10A, +3.3V @ 10A, +12V @ 3A, -12V @ 800 mA, and +5VSB @ 2A PWR_OK, PS_ON#, and +5VSB supported for power management and sleep modes -40 to +85°C operation No fan or heat sink required No minimum load required for regulation Outputs with short circuit, overload and overvoltage protection Screw terminals for accessory power connection High efficiency design Fast transient response

The PPM-DC-ATX-P is a PC/104-Plus module that produces five regulated DC voltages from a common DC input. It features a very wide voltage input range from 10 to 50 volts. This allows the unit to operate with 12, 24, or 48 volt battery or distributed DC power systems.

Features

  • Wide input range: 10V to 50 VDC
  • Voltage output: +5V @ 10A, +3.3V @ 10A, +12V @ 3A, -12V @ 800 mA, and +5VSB @ 2A
  • PWR_OK, PS_ON#, and +5VSB supported for power management and sleep modes
  • -40 to +85°C operation
  • No fan or heat sink required
  • No minimum load required for regulation
  • Outputs with short circuit, overload and overvoltage protection
  • Screw terminals for accessory power connection
  • High efficiency design
  • Fast transient response
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Power Supplies
Product Number PPM-DC-ATX-P
Product Name PC/104-Plus ATX DC/DC Power Supply
Type DC-DC Converter; Computer Power Supply
Form Factor Circuit Board Assembly; Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
Computer Supply Style ATX
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details