WINSYSTEMS, INC. PC/104-Plus Quad Output DC/DC Power Supply Module PPM-PS402-512

Description
WinSystems’ PPM-PS402-512 is a wide input range, quad output PC/104-Plus DC/DC converter with a built-in battery charger and uninterruptable power supply (UPS) controller. Designed for harsh environments, the power supply operates from -40° to +85°C without a fan or heatsink making it ideal for industrial applications. Features Wide input range: 10V to 32 VDC Fused inputs accept solar panel, wind turbine, or other DC sources UPS operation with optional battery pack Battery charger supports Lead Acid, Li-Ion Polymer, LiFePO, and SLA chemistries MPPT charging supported for solar panels NTC thermistor input to monitor temperature Jumper configurable End of Charge and Float voltage Voltage outputs provide up to 50W combined power +3.3V, +5V, +12V, and -12V Outputs with short circuit, overload and overvoltage protection -40 to +85°C operation
Datasheet
Description
WinSystems’ PPM-PS402-512 is a wide input range, quad output PC/104-Plus DC/DC converter with a built-in battery charger and uninterruptable power supply (UPS) controller. Designed for harsh environments, the power supply operates from -40° to +85°C without a fan or heatsink making it ideal for industrial applications. Features Wide input range: 10V to 32 VDC Fused inputs accept solar panel, wind turbine, or other DC sources UPS operation with optional battery pack Battery charger supports Lead Acid, Li-Ion Polymer, LiFePO, and SLA chemistries MPPT charging supported for solar panels NTC thermistor input to monitor temperature Jumper configurable End of Charge and Float voltage Voltage outputs provide up to 50W combined power +3.3V, +5V, +12V, and -12V Outputs with short circuit, overload and overvoltage protection -40 to +85°C operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104-Plus Quad Output DC/DC Power Supply Module - PPM-PS402-512 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
PC/104-Plus Quad Output DC/DC Power Supply Module
PPM-PS402-512
PC/104-Plus Quad Output DC/DC Power Supply Module PPM-PS402-512
WinSystems’ PPM-PS402-512 is a wide input range, quad output PC/104-Plus DC/DC converter with a built-in battery charger and uninterruptable power supply (UPS) controller. Designed for harsh environments, the power supply operates from -40° to +85°C without a fan or heatsink making it ideal for industrial applications. Features Wide input range: 10V to 32 VDC Fused inputs accept solar panel, wind turbine, or other DC sources UPS operation with optional battery pack Battery charger supports Lead Acid, Li-Ion Polymer, LiFePO, and SLA chemistries MPPT charging supported for solar panels NTC thermistor input to monitor temperature Jumper configurable End of Charge and Float voltage Voltage outputs provide up to 50W combined power +3.3V, +5V, +12V, and -12V Outputs with short circuit, overload and overvoltage protection -40 to +85°C operation

WinSystems’ PPM-PS402-512 is a wide input range, quad output PC/104-Plus DC/DC converter with a built-in battery charger and uninterruptable power supply (UPS) controller. Designed for harsh environments, the power supply operates from -40° to +85°C without a fan or heatsink making it ideal for industrial applications.

Features

  • Wide input range: 10V to 32 VDC
    • Fused inputs accept solar panel, wind turbine, or other DC sources
  • UPS operation with optional battery pack
  • Battery charger supports Lead Acid, Li-Ion Polymer, LiFePO, and SLA chemistries
    • MPPT charging supported for solar panels
    • NTC thermistor input to monitor temperature
    • Jumper configurable End of Charge and Float voltage
  • Voltage outputs provide up to 50W combined power
    • +3.3V, +5V, +12V, and -12V
  • Outputs with short circuit, overload and overvoltage protection
  • -40 to +85°C operation
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Power Supplies
Product Number PPM-PS402-512
Product Name PC/104-Plus Quad Output DC/DC Power Supply Module
Type DC-DC Converter; Computer Power Supply
Form Factor Circuit Board Assembly; Open Frame
Applications Instrumentation, Battery Charger and UPC Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6928-ea-pul-10500-360-6u-wc-32147 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details