WINSYSTEMS, INC. Datasheets for Data Acquisition Computer Boards
Data acquisition computer boards are self-contained printed circuit boards that typically plug into the backplane, motherboard, or otherwise interface directly with the computer bus.
Data Acquisition Computer Boards: Learn more
| Product Name | Notes |
|---|---|
| PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit Analog input ranges: 0-5V, 0-10V, ±5V and ±10V... | |
| PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit... | |
| The WinSystems GNSS/GPS Receiver Module is a self-contained, high performance Global Navigation Satellite System receiver based on the MediaTek 3337 chip set. While consuming less power than competitive products, the... | |
| WinSystems’ IO60-DIO48 Module adds GPIO to embedded systems with IO60 expansion featuring 48 GPIO (General Purpose Input-Output) tolerant to 30 V DC. The SPI interface is implemented through the MACH... | |
| WinSystems’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication... |