WINSYSTEMS, INC. 5 Volt 25W Power Supply PS-RS25-5

Description
WinSystems’ PS-RS25-5 is a small, convection cooled 25W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 5A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The PS-RS25-5 is small, measuring only 79 x 51 x 28mm. Features Universal AC input: 88 to 264 VAC Output voltage: +5V @ 5A full load No fan required, convection cooling Short circuit protection Overload and overvoltage protection Withstands 300 VAC input surge for 5 seconds Complies with safety, EMI, and EMS standards Power-on LEDs provide visual status of power
Datasheet
Description
WinSystems’ PS-RS25-5 is a small, convection cooled 25W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 5A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The PS-RS25-5 is small, measuring only 79 x 51 x 28mm. Features Universal AC input: 88 to 264 VAC Output voltage: +5V @ 5A full load No fan required, convection cooling Short circuit protection Overload and overvoltage protection Withstands 300 VAC input surge for 5 seconds Complies with safety, EMI, and EMS standards Power-on LEDs provide visual status of power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Volt 25W Power Supply - PS-RS25-5 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
5 Volt 25W Power Supply
PS-RS25-5
5 Volt 25W Power Supply PS-RS25-5
WinSystems’ PS-RS25-5 is a small, convection cooled 25W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 5A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The PS-RS25-5 is small, measuring only 79 x 51 x 28mm. Features Universal AC input: 88 to 264 VAC Output voltage: +5V @ 5A full load No fan required, convection cooling Short circuit protection Overload and overvoltage protection Withstands 300 VAC input surge for 5 seconds Complies with safety, EMI, and EMS standards Power-on LEDs provide visual status of power

WinSystems’ PS-RS25-5 is a small, convection cooled 25W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 5A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The PS-RS25-5 is small, measuring only 79 x 51 x 28mm.

Features

  • Universal AC input: 88 to 264 VAC
  • Output voltage: +5V @ 5A full load
  • No fan required, convection cooling
  • Short circuit protection
  • Overload and overvoltage protection
  • Withstands 300 VAC input surge for 5 seconds
  • Complies with safety, EMI, and EMS standards
  • Power-on LEDs provide visual status of power
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Power Supplies
Product Number PS-RS25-5
Product Name 5 Volt 25W Power Supply
Type AC/DC Converter; Computer Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details