WINSYSTEMS, INC. Datasheets for Data Output Modules

Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more

Product Name Notes
PC/104 Data Acquisition module including 8 Digital-to-Analog (DAC) outputs and 48 bi-directional Digital I/O Features 12-bit Digital-to-Analog (DAC) converters Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V...
WinSystems’ ISM-TRM-ISO-OUT provides 24 lines of optically isolated outputs to provide easy connection and signal conditioning from field wiring. The board is needed for applications requiring signal isolation between an...