WINSYSTEMS, INC. Datasheets for PC/104 Modules

PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6" x 3.8" and can be self-stacked to save space.
PC/104 Modules: Learn more

Product Name Notes
PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit Analog input ranges: 0-5V, 0-10V, ±5V and ±10V...
PC/104 Data Acquisition module including 8 Digital-to-Analog (DAC) outputs and 48 bi-directional Digital I/O Features 12-bit Digital-to-Analog (DAC) converters Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V...
PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit...
PC/104 digital I/O module with 48 bidirectional lines, 24 of which support event sense interrupts. Features 48 bidirectional digital I/O lines support: Input, Output or Output with Readback 12 mA...
PC/104 digital I/O module with 96 bidirectional lines (GPIO), 48 of which support event sense interrupts. Features 96 bidirectional digital I/O lines support: Input, Output or Output with Readback 12...
The PCM-COM8 is an 8-channel PC/104-compatible serial module. It is well suited for embedded applications requiring a large number of serial I/O ports. Each channel supports RS-232, RS-485, and RS-422...
The PPM-GIGE-2-POE is a high-performance, PC/104-Plus compliant two channel, Gigabit Ethernet Power over Ethernet (POE) module. This add-in module allows connection to two 10, 100, and 1000 Mbps networks...
WinSystems’ industrial ISM-TRM-RELAY provides 16 independent relays that are Single Pole Double Throw (SPDT) Form C devices. The contacts can handle 6A @ 250VAC /24VDC for applications requiring medium current...
WinSystems’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or...
WinSystems’ PCM-CAN-2-ISO is a PC/104-compliant, isolated Controller Area Network (CAN Bus) peripheral module. This board uses two NXP SJA-1000 CAN controller ICs with advanced features for use in automotive and...
WinSystems’ PPM-N409 series features Small Form Factor Pluggable (SFP) transceivers, controlled by Intel® I210 Ethernet Controllers, bringing the latest in technology to your legacy design. Both module housings are compatible...