Output Impedance Range
Each MDX is equipped with a built in impedance matching transformer. These tap-selectable transformers are available in high Z, standard Z or low Z configurations. With the proper transformer and tap, load impedances requiring voltages from 400 V to 1,250 V can be accommodated.
Output Regulation
The MDX can be used as a power, current or voltage source, depending on the method of output regulation selected. Since setpoint levels are stored in nonvolatile memory, they can be used in recovering from input power interruptions and to ensure repeatability from run to run.
| PTB Sales, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MDX-L12-650 |
| Product Name | Advanced Energy MDX DC Magnetron |