PTB Sales, Inc. Advanced Energy MDX DC Magnetron Pinnacle

Description
Output Impedance Range Each MDX is equipped with a built in impedance matching transformer. These tap-selectable transformers are available in high Z, standard Z or low Z configurations. With the proper transformer and tap, load impedances requiring voltages from 400 V to 1,250 V can be accommodated. Output Regulation The MDX can be used as a power, current or voltage source, depending on the method of output regulation selected. Since setpoint levels are stored in nonvolatile memory, they can be used in recovering from input power interruptions and to ensure repeatability from run to run.
Description
Output Impedance Range Each MDX is equipped with a built in impedance matching transformer. These tap-selectable transformers are available in high Z, standard Z or low Z configurations. With the proper transformer and tap, load impedances requiring voltages from 400 V to 1,250 V can be accommodated. Output Regulation The MDX can be used as a power, current or voltage source, depending on the method of output regulation selected. Since setpoint levels are stored in nonvolatile memory, they can be used in recovering from input power interruptions and to ensure repeatability from run to run.

Suppliers

Company
Product
Description
Supplier Links
Azusa, CA, United States
Advanced Energy MDX DC Magnetron
Pinnacle
Advanced Energy MDX DC Magnetron Pinnacle
Output Impedance Range Each MDX is equipped with a built in impedance matching transformer. These tap-selectable transformers are available in high Z, standard Z or low Z configurations. With the proper transformer and tap, load impedances requiring voltages from 400 V to 1,250 V can be accommodated. Output Regulation The MDX can be used as a power, current or voltage source, depending on the method of output regulation selected. Since setpoint levels are stored in nonvolatile memory, they can be used in recovering from input power interruptions and to ensure repeatability from run to run.

Output Impedance Range

Each MDX is equipped with a built in impedance matching transformer. These tap-selectable transformers are available in high Z, standard Z or low Z configurations. With the proper transformer and tap, load impedances requiring voltages from 400 V to 1,250 V can be accommodated.

Output Regulation

The MDX can be used as a power, current or voltage source, depending on the method of output regulation selected. Since setpoint levels are stored in nonvolatile memory, they can be used in recovering from input power interruptions and to ensure repeatability from run to run.

Supplier's Site

Technical Specifications

  PTB Sales, Inc.
Product Category Power Supplies
Product Number Pinnacle
Product Name Advanced Energy MDX DC Magnetron
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10750-40-3u-27666 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
EMI Filters - AME270461 - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications EMI Filters
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details