Astrodyne Corporation Medical Power Supply WSZ416

Description
Available Features Nonstandard Output Voltage Setting, 0.1V Increment Improved Output Accuracy and/or Ripple Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in 125 Watts Output in Z Case
Description
Available Features Nonstandard Output Voltage Setting, 0.1V Increment Improved Output Accuracy and/or Ripple Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in 125 Watts Output in Z Case

Suppliers

Company
Product
Description
Supplier Links
Medical Power Supply - WSZ416 - Astrodyne Corporation
Mansfield, MA, USA
Medical Power Supply
WSZ416
Medical Power Supply WSZ416
Available Features Nonstandard Output Voltage Setting, 0.1V Increment Improved Output Accuracy and/or Ripple Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in 125 Watts Output in Z Case

Available Features

  • Nonstandard Output Voltage Setting, 0.1V Increment
  • Improved Output Accuracy and/or Ripple
  • Japan DENAN PSE Mark
  • Expanded Operating Temperatures
  • Power On/Off Switch
  • 400 Hz Input Rating
  • DC Input Rating
  • Additional Noise and/or Surge Protection
  • LED Power On Indicator
  • Output Cord
  • Fixed-in-place Input Cord
  • Output Cord Sets and Connector Configurations
  • Case Colors, Markings & Logos
  • Output Voltage up to 80VDC
  • 16 Hour Burn-in
  • 125 Watts Output in Z Case
Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number WSZ416
Product Name Medical Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications Instrumentation, Information Technology
Features Over Load Protection, Surge Protection
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Open Frame/Enclosed - tps-ysu36sl-12v-28371 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
AC Output Voltage 12.0 volts
View Details