Astrodyne Corporation Medical Power Supply WSL796P

Description
Available Features Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration (for L Case only) Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in Output Leakage Current compliant to IEC60601-1 Category CF
Description
Available Features Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration (for L Case only) Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in Output Leakage Current compliant to IEC60601-1 Category CF

Suppliers

Company
Product
Description
Supplier Links
Medical Power Supply - WSL796P - Astrodyne Corporation
Mansfield, MA, USA
Medical Power Supply
WSL796P
Medical Power Supply WSL796P
Available Features Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration (for L Case only) Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in Output Leakage Current compliant to IEC60601-1 Category CF

Available Features

  • Expanded Operating Temperatures
  • Power On/Off Switch
  • 400 Hz Input Rating
  • DC Input Rating
  • Additional Noise and/or Surge Protection
  • LED Power On Indicator
  • Output Cord
  • Fixed-in-place Input Cord
  • Wall Plug-in configuration
    (for L Case only)
  • Output Cord Sets and Connector Configurations
  • Case Colors, Markings & Logos
  • Output Voltage up to 80VDC
  • 16 Hour Burn-in
  • Output Leakage Current compliant to IEC60601-1 Category CF
Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number WSL796P
Product Name Medical Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Wall Mount (optional feature)
Applications Instrumentation, Information Technology
Features Over Load Protection, Surge Protection
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 2330-DP1603-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Input Voltage ? to 24.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details