Astrodyne Corporation Medical Power Supply WSA570

Description
Available Features 15W Continuous Output Rating in C Case Expanded Operating Temperatures 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration Extended Hold-Up Time Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in
Description
Available Features 15W Continuous Output Rating in C Case Expanded Operating Temperatures 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration Extended Hold-Up Time Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in

Suppliers

Company
Product
Description
Supplier Links
Medical Power Supply - WSA570 - Astrodyne Corporation
Mansfield, MA, USA
Medical Power Supply
WSA570
Medical Power Supply WSA570
Available Features 15W Continuous Output Rating in C Case Expanded Operating Temperatures 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration Extended Hold-Up Time Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in

Available Features

  • 15W Continuous Output Rating in C Case
  • Expanded Operating Temperatures
  • 400 Hz Input Rating
  • DC Input Rating
  • Additional Noise and/or Surge Protection
  • LED Power On Indicator
  • Output Cord
  • Fixed-in-place Input Cord
  • Wall Plug-in configuration
  • Extended Hold-Up Time
  • Output Cord Sets and Connector Configurations
  • Case Colors, Markings & Logos
  • Output Voltage up to 80VDC
  • 16 Hour Burn-in
Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number WSA570
Product Name Medical Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Wall Mount (optional feature)
Applications Instrumentation, Information Technology
Features Over Load Protection
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 7942819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 40 C (104 F)
Adapter Plug Type C14
View Details