Astrodyne Corporation Medical Power Supply WSL450

Description
Available Features Nonstandard Output Voltage Setting / 0.1V Increment Improved Output Accuracy and/or Ripple Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration for WSL900 models Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in 80 Watts output in L Case Output Leakage Current compliant to IEC60601-1 Category CF Regulatory Compliance Designed for use with medical, information technology, and general purpose equipment to the following standards: All models are certified to: UL 60601-1 / 60950-1 CSA 22.2 #601-1 / #60950-1 * TUV EN 60601-1 / 60950-1 CE LVD directive * cUL Mark EMC All models meet European EMC directive and FCC requirements. Meet all EMC requirements from EN60601-1-2. Emissions: Level B requirements of FCC CFR 47 part 15 and CISPR11 (EN55011) and CISPR22 (EN55022), EN61000-6-3 (light industrial) and line harmonic emissions EN61000-3-2. Immunity: CISPR24 (EN55024), EN61326 and EN61000-3-2.
Description
Available Features Nonstandard Output Voltage Setting / 0.1V Increment Improved Output Accuracy and/or Ripple Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration for WSL900 models Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in 80 Watts output in L Case Output Leakage Current compliant to IEC60601-1 Category CF Regulatory Compliance Designed for use with medical, information technology, and general purpose equipment to the following standards: All models are certified to: UL 60601-1 / 60950-1 CSA 22.2 #601-1 / #60950-1 * TUV EN 60601-1 / 60950-1 CE LVD directive * cUL Mark EMC All models meet European EMC directive and FCC requirements. Meet all EMC requirements from EN60601-1-2. Emissions: Level B requirements of FCC CFR 47 part 15 and CISPR11 (EN55011) and CISPR22 (EN55022), EN61000-6-3 (light industrial) and line harmonic emissions EN61000-3-2. Immunity: CISPR24 (EN55024), EN61326 and EN61000-3-2.

Suppliers

Company
Product
Description
Supplier Links
Medical Power Supply - WSL450 - Astrodyne Corporation
Mansfield, MA, USA
Medical Power Supply
WSL450
Medical Power Supply WSL450
Available Features Nonstandard Output Voltage Setting / 0.1V Increment Improved Output Accuracy and/or Ripple Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration for WSL900 models Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in 80 Watts output in L Case Output Leakage Current compliant to IEC60601-1 Category CF Regulatory Compliance Designed for use with medical, information technology, and general purpose equipment to the following standards: All models are certified to: UL 60601-1 / 60950-1 CSA 22.2 #601-1 / #60950-1 * TUV EN 60601-1 / 60950-1 CE LVD directive * cUL Mark EMC All models meet European EMC directive and FCC requirements. Meet all EMC requirements from EN60601-1-2. Emissions: Level B requirements of FCC CFR 47 part 15 and CISPR11 (EN55011) and CISPR22 (EN55022), EN61000-6-3 (light industrial) and line harmonic emissions EN61000-3-2. Immunity: CISPR24 (EN55024), EN61326 and EN61000-3-2.

Available Features

  • Nonstandard Output Voltage Setting / 0.1V Increment
  • Improved Output Accuracy and/or Ripple
  • Japan DENAN PSE Mark
  • Expanded Operating Temperatures
  • Power On/Off Switch
  • 400 Hz Input Rating
  • DC Input Rating
  • Additional Noise and/or Surge Protection
  • LED Power On Indicator
  • Output Cord
  • Fixed-in-place Input Cord
  • Wall Plug-in configuration for WSL900 models
  • Output Cord Sets and Connector Configurations
  • Case Colors, Markings & Logos
  • Output Voltage up to 80VDC
  • 16 Hour Burn-in
  • 80 Watts output in L Case
  • Output Leakage Current compliant to IEC60601-1 Category CF

Regulatory Compliance

Designed for use with medical, information technology, and general purpose equipment to the following standards:

All models are certified to:
UL 60601-1 / 60950-1
CSA 22.2 #601-1 / #60950-1 *
TUV EN 60601-1 / 60950-1
CE LVD directive

* cUL Mark

EMC
All models meet European EMC directive and FCC requirements.
Meet all EMC requirements from EN60601-1-2.
Emissions: Level B requirements of FCC CFR 47 part 15 and CISPR11 (EN55011) and CISPR22 (EN55022), EN61000-6-3 (light industrial) and line harmonic emissions EN61000-3-2.
Immunity: CISPR24 (EN55024), EN61326 and EN61000-3-2.

Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number WSL450
Product Name Medical Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Wall Mount (optional feature)
Applications Instrumentation, Information Technology
Features Over Load Protection, Surge Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DC Power Supplies, Mi-BEAM Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 600.0 to 0.0 volts
AC Output Current 50 to 150 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details