Astrodyne Corporation Medical Power Supply WSC114

Description
Available Features 15W Continuous Output Rating in C Case Expanded Operating Temperatures 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration Extended Hold-Up Time Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in
Description
Available Features 15W Continuous Output Rating in C Case Expanded Operating Temperatures 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration Extended Hold-Up Time Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in

Suppliers

Company
Product
Description
Supplier Links
Medical Power Supply - WSC114 - Astrodyne Corporation
Mansfield, MA, USA
Medical Power Supply
WSC114
Medical Power Supply WSC114
Available Features 15W Continuous Output Rating in C Case Expanded Operating Temperatures 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration Extended Hold-Up Time Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in

Available Features

  • 15W Continuous Output Rating in C Case
  • Expanded Operating Temperatures
  • 400 Hz Input Rating
  • DC Input Rating
  • Additional Noise and/or Surge Protection
  • LED Power On Indicator
  • Output Cord
  • Fixed-in-place Input Cord
  • Wall Plug-in configuration
  • Extended Hold-Up Time
  • Output Cord Sets and Connector Configurations
  • Case Colors, Markings & Logos
  • Output Voltage up to 80VDC
  • 16 Hour Burn-in
Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number WSC114
Product Name Medical Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Wall Mount (optional feature)
Applications Instrumentation, Information Technology
Features Over Load Protection
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - hea6936-ea-bt-20080-500-3u-32155 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 500 amps
View Details