Single outputs, convection cooling, weight of 210g
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SVA12SC24 |
| Product Name | Enclosed Power Supply |
| Type | DC-DC Converter |
| Applications | Instrumentation |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| DC Output Voltage | 12.0 volts |
| DC Output Current | 2.1 amps |