Astrodyne Corporation Medical Power Supply WSZ796A

Description
Available Features Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration (for L Case only) Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in Output Leakage Current compliant to IEC60601-1 Category CF
Description
Available Features Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration (for L Case only) Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in Output Leakage Current compliant to IEC60601-1 Category CF

Suppliers

Company
Product
Description
Supplier Links
Medical Power Supply - WSZ796A - Astrodyne Corporation
Mansfield, MA, USA
Medical Power Supply
WSZ796A
Medical Power Supply WSZ796A
Available Features Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall Plug-in configuration (for L Case only) Output Cord Sets and Connector Configurations Case Colors, Markings & Logos Output Voltage up to 80VDC 16 Hour Burn-in Output Leakage Current compliant to IEC60601-1 Category CF

Available Features

  • Expanded Operating Temperatures
  • Power On/Off Switch
  • 400 Hz Input Rating
  • DC Input Rating
  • Additional Noise and/or Surge Protection
  • LED Power On Indicator
  • Output Cord
  • Fixed-in-place Input Cord
  • Wall Plug-in configuration
    (for L Case only)
  • Output Cord Sets and Connector Configurations
  • Case Colors, Markings & Logos
  • Output Voltage up to 80VDC
  • 16 Hour Burn-in
  • Output Leakage Current compliant to IEC60601-1 Category CF
Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number WSZ796A
Product Name Medical Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Wall Mount (optional feature)
Applications Instrumentation, Information Technology
Features Over Load Protection, Surge Protection
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Modules / ACDC Bidirectional - tps-bm158000thirf-27859 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Technology Switching Power Supply
AC Output Voltage 343.0 to 456.0 volts
View Details