Astrodyne Corporation High Density DC/DC Converter OPN20-05S1P5

Description
For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input and full safety agency certifications. Models include industry standard footprint versions for conventional design needs. Where space is at a premium (2” x 4” x 1”) and big power (160 Watts) is a necessity, Astrodyne's new ASL150 Series combines high density with high efficiency. Open Frame products are available from 3.3VDC to 48VDC in single, dual, or triple output configurations.
Description
For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input and full safety agency certifications. Models include industry standard footprint versions for conventional design needs. Where space is at a premium (2” x 4” x 1”) and big power (160 Watts) is a necessity, Astrodyne's new ASL150 Series combines high density with high efficiency. Open Frame products are available from 3.3VDC to 48VDC in single, dual, or triple output configurations.

Suppliers

Company
Product
Description
Supplier Links
High Density DC/DC Converter - OPN20-05S1P5 - Astrodyne Corporation
Mansfield, MA, USA
High Density DC/DC Converter
OPN20-05S1P5
High Density DC/DC Converter OPN20-05S1P5
For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input and full safety agency certifications. Models include industry standard footprint versions for conventional design needs. Where space is at a premium (2” x 4” x 1”) and big power (160 Watts) is a necessity, Astrodyne's new ASL150 Series combines high density with high efficiency. Open Frame products are available from 3.3VDC to 48VDC in single, dual, or triple output configurations.

For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input and full safety agency certifications. Models include industry standard footprint versions for conventional design needs. Where space is at a premium (2” x 4” x 1”) and big power (160 Watts) is a necessity, Astrodyne's new ASL150 Series combines high density with high efficiency. Open Frame products are available from 3.3VDC to 48VDC in single, dual, or triple output configurations.

Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number OPN20-05S1P5
Product Name High Density DC/DC Converter
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Applications Instrumentation
Operating Temperature -25 to 65 C (-13 to 149 F)
DC Output Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227783 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details