5656vdc input to output isolation, active power factor correction
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PMMK450S-48D |
| Product Name | Medical Power Supply |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 48.0 volts |
| DC Output Current | 9.38 amps |