Single outputs, active power factor correction, u-channel power supply
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PMMK225S-5U |
| Product Name | Open Frame Power Supply |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 5.0 volts |