Switching power supplies with PFC
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PMK150S-24E |
| Product Name | Open Frame Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Applications | Instrumentation |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 24.0 volts |