Universal input, 3,000vac input to output isolation, en55022 class b emi
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PWC12-12E |
| Product Name | Encapsulated Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Applications | Instrumentation |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 12.0 volts |