Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry full safety certifications and offer wide range universal input and Input/Output screw terminal connections. From the high density PMK and MK series to the low cost AS and RS series, product selections are available in single, dual, triple and quad outputs from 3.3VDC to 48VDC. Some models, such as the PSP series and SP series offer active power factor correction and parallel operation for use in large-system power applications.
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PV15-12S |
| Product Name | Enclosed Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Applications | Instrumentation |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 12.0 volts |