3000VAC input output isolation
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QP150-3C |
| Product Name | Open Frame Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | DIN Rail (optional feature); Desktop / Free Standing |
| Applications | Instrumentation |
| Features | Power Factor Correction |