Synertron Technology, Inc. Panorama Camera SG360A

Description
Panoramic Camera 360-degree video and omnidirectional sound reception 360-degree video and omnidirectional sound reception Built in 6 Display Modes SG360A-J1-T90   Panorama Camera Features: 360 Degree Built in 6 Display Modes F No. 2.0 USB Video Class(UVC) and USB Audio Class(UAC) compliant OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: OCR Surveillance Document Scanning Barcode Reader Module Specifications: Dimension (mm): 50.0mm x50.0mm x 23mm Power Supply: +4.75V ~ +5.25V Image/Video Format: YUY2, MJPG Output Interface: USB2.0 (480Mbit/sec) Operating Temperature: 0℃ to +55℃ Compatibility: USB Video Class Sensor Specifications: Image Sensor: 1/2.8-inch 8.46M CMOS Sensor Active resolution: 3840H×2160V Unit pixel size: 1.45μm x 1.45μm Lens Specifications: Element: 4 Glass+ 2 Plastic + IR F Number: 2.0±5% Field of view(Diagonal): 360° Provide Multi-Display Modes: 360° Panorama View:  V 360° Meeting View:  V 360° Panorama + Single View:  V 360° Panorama + Dual View:  V 360° Conner View:  V 130° Panorama View:  V Ordering Information: SG360A-J1-T90 Panora ma Camera
Datasheet
Description
Panoramic Camera 360-degree video and omnidirectional sound reception 360-degree video and omnidirectional sound reception Built in 6 Display Modes SG360A-J1-T90   Panorama Camera Features: 360 Degree Built in 6 Display Modes F No. 2.0 USB Video Class(UVC) and USB Audio Class(UAC) compliant OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: OCR Surveillance Document Scanning Barcode Reader Module Specifications: Dimension (mm): 50.0mm x50.0mm x 23mm Power Supply: +4.75V ~ +5.25V Image/Video Format: YUY2, MJPG Output Interface: USB2.0 (480Mbit/sec) Operating Temperature: 0℃ to +55℃ Compatibility: USB Video Class Sensor Specifications: Image Sensor: 1/2.8-inch 8.46M CMOS Sensor Active resolution: 3840H×2160V Unit pixel size: 1.45μm x 1.45μm Lens Specifications: Element: 4 Glass+ 2 Plastic + IR F Number: 2.0±5% Field of view(Diagonal): 360° Provide Multi-Display Modes: 360° Panorama View:  V 360° Meeting View:  V 360° Panorama + Single View:  V 360° Panorama + Dual View:  V 360° Conner View:  V 130° Panorama View:  V Ordering Information: SG360A-J1-T90 Panora ma Camera
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panorama Camera - SG360A - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Panorama Camera
SG360A
Panorama Camera SG360A
Panoramic Camera 360-degree video and omnidirectional sound reception 360-degree video and omnidirectional sound reception Built in 6 Display Modes SG360A-J1-T90   Panorama Camera Features: 360 Degree Built in 6 Display Modes F No. 2.0 USB Video Class(UVC) and USB Audio Class(UAC) compliant OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: OCR Surveillance Document Scanning Barcode Reader Module Specifications: Dimension (mm): 50.0mm x50.0mm x 23mm Power Supply: +4.75V ~ +5.25V Image/Video Format: YUY2, MJPG Output Interface: USB2.0 (480Mbit/sec) Operating Temperature: 0℃ to +55℃ Compatibility: USB Video Class Sensor Specifications: Image Sensor: 1/2.8-inch 8.46M CMOS Sensor Active resolution: 3840H×2160V Unit pixel size: 1.45μm x 1.45μm Lens Specifications: Element: 4 Glass+ 2 Plastic + IR F Number: 2.0±5% Field of view(Diagonal): 360° Provide Multi-Display Modes: 360° Panorama View:  V 360° Meeting View:  V 360° Panorama + Single View:  V 360° Panorama + Dual View:  V 360° Conner View:  V 130° Panorama View:  V Ordering Information: SG360A-J1-T90 Panora ma Camera

Panoramic Camera
360-degree video and omnidirectional sound reception

  • 360-degree video and omnidirectional sound reception
  • Built in 6 Display Modes
  • SG360A-J1-T90   Panorama Camera

Features:

  • 360 Degree
  • Built in 6 Display Modes
  • F No. 2.0
  • USB Video Class(UVC) and USB Audio Class(UAC) compliant
  • OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above

Applications:

  • OCR
  • Surveillance
  • Document Scanning
  • Barcode Reader

Module Specifications:

  • Dimension (mm): 50.0mm x50.0mm x 23mm
  • Power Supply: +4.75V ~ +5.25V
  • Image/Video Format: YUY2, MJPG
  • Output Interface: USB2.0 (480Mbit/sec)
  • Operating Temperature: 0℃ to +55℃
  • Compatibility: USB Video Class

Sensor Specifications:

  • Image Sensor: 1/2.8-inch 8.46M CMOS Sensor
  • Active resolution: 3840H×2160V
  • Unit pixel size: 1.45μm x 1.45μm

Lens Specifications:

  • Element: 4 Glass+ 2 Plastic + IR
  • F Number: 2.0±5%
  • Field of view(Diagonal): 360°

Provide Multi-Display Modes:

  • 360° Panorama View:  V
  • 360° Meeting View:  V
  • 360° Panorama + Single View:  V
  • 360° Panorama + Dual View:  V
  • 360° Conner View:  V
  • 130° Panorama View:  V

Ordering Information:

  • SG360A-J1-T90 Panorama Camera
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Video Cameras
Product Number SG360A
Product Name Panorama Camera
Camera Function Still; Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 2149638 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details