The VeriSens® XC series offers the full functionality of the XF series and in addition strong adaptability to complex applications. This makes it versatile and universally usable: whether with the fully integrated flash controller, C-mount connector for lenses, CCD sensor technology for high-quality image capture or the modular tube system. Thanks to the intelligent 3D color assistant Color FEX®, setup is revolutionarily simple and fast.
The intuitive and unified user interface was created based on customer feedback. The XC series hardware can be scaled to perfectly match any application, thanks to its well-designed modular approach.
| general data | |
|---|---|
| resolution | 1280 × 960 px |
| sensor type | 1/3" CCD, color |
| external illumination | as accessory |
| high-resolution mode | max. 12 inspections per second |
| number of jobs (products) | ≤ 255 |
| features per job | 32 |
| defect image memory | 8 |
| signal processing | Baumer
FEX® 5.0 |
| illumination | direct connection (integrated flash controller) |
| lens | C-mount |
| Baumer Ltd. | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | VS XC100C12X00EP |
| Product Name | VeriSens® XC Vision Sensor |
| Monochrome / Color | Color |