CX series cameras merge high quality and reliability with the performance of the latest CMOS sensor generation Sony® Pregius™ and ON Semiconductor®PYTHON for realizing future-oriented applications. Thanks to the wide variety of sensors you are sure to find the ideal GigE or USB 3.0 camera model for most varied applications across all industries.
Extensive functionality combined with excellent image quality and high frame rates open up a wide range of applications for CX cameras. The 29 × 29 mm housing is easily installed with a high amount of flexibility – even in narrow installation environments. The square housing with all-sided M3 mount allows for very quick and cost-efficient mechanical integration. Camera events and the integrated image memory ensure synchronized process control for long-term stable image evaluation.
| Baumer Ltd. | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | VCXG-53M |
| Product Name | CX Series Industrial Cameras |
| Monochrome / Color | Monochrome |
| Imaging Technology | CMOS Camera |
| Format / Output | Ethernet; 8P8C Modular Jack (RJ45), screwable type |
| Lens Mount | C-Mount |
| Horizontal Resolution | 2592 lines |