Momentive black IS803 adhesive sealant is compatible with rubber materials with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength of 150 psi, tensile strength of 300 psi and peel strength of 37 psi.
Momentive black IS800 silicone adhesive sealant with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength of 150 psi, tensile strength of 300 psi and peel strength of 37 psi.
Momentive black IS800 adhesive sealant is compatible with rubber materials with a 24 hr cure time. Provides a 25 min fixture time. Delivers great performance with a shear strength of 150 psi, tensile strength of 300 psi and peel strength of 37 psi.
| R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Sealants | Industrial Sealants |
| Product Number | IS803 BLACK 12C | IS803 BLACK 5GP |
| Product Name | Momentive IS803 Adhesive Sealant - Black Paste 10.1 fl oz Cartridge - Shore Hardness 23 Shore A, Shear Strength 150 psi, Tensile Strength 300 psi | Momentive IS800 Silicone Adhesive Sealant - Black Paste 5 gallon Pail Excellent electrical insulation - IS803 BLACK 5GP - |
| Type / Form | Grease, Paste | Grease, Paste |