ICO RALLY Cable Clamp CLE-1

Description
Cable Clamps Ethyl Cellulose Clamps (CLE) A low cost clamp with excellent shock resistance in a temperature range from -40°F (-40°C) to 185°F (85°C). Standard Color: Amber
Datasheet
Description
Cable Clamps Ethyl Cellulose Clamps (CLE) A low cost clamp with excellent shock resistance in a temperature range from -40°F (-40°C) to 185°F (85°C). Standard Color: Amber
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp - CLE-1 - ICO RALLY
Palo Alto, CA, USA
Cable Clamp
CLE-1
Cable Clamp CLE-1
Cable Clamps Ethyl Cellulose Clamps (CLE) A low cost clamp with excellent shock resistance in a temperature range from -40°F (-40°C) to 185°F (85°C). Standard Color: Amber

Cable Clamps

Ethyl Cellulose Clamps (CLE)

A low cost clamp with excellent shock resistance in a temperature range from -40°F (-40°C) to 185°F (85°C).

Standard Color: Amber

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Cable Clamps
Product Number CLE-1
Product Name Cable Clamp
Material Ethyl Cellulose
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1707689 - RS Components, Ltd.
Specs
Material Noryl
Diameter 1.000 inch (25.4 mm)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details
Half Cable Clamp - 8146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details