Cable Clamps
Ethyl Cellulose Clamps (CLE)
A low cost clamp with excellent shock resistance in a temperature range from -40°F (-40°C) to 185°F (85°C).
Standard Color: Amber
| ICO RALLY | |
|---|---|
| Product Category | Cable Clamps |
| Product Number | CLE-1/2 |
| Product Name | Cable Clamp |
| Material | Ethyl Cellulose |