ICO RALLY Cable Clamp CLE-9/16

Description
Cable Clamps Ethyl Cellulose Clamps (CLE) A low cost clamp with excellent shock resistance in a temperature range from -40°F (-40°C) to 185°F (85°C). Standard Color: Amber
Datasheet
Description
Cable Clamps Ethyl Cellulose Clamps (CLE) A low cost clamp with excellent shock resistance in a temperature range from -40°F (-40°C) to 185°F (85°C). Standard Color: Amber
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp - CLE-9/16 - ICO RALLY
Palo Alto, CA, USA
Cable Clamp
CLE-9/16
Cable Clamp CLE-9/16
Cable Clamps Ethyl Cellulose Clamps (CLE) A low cost clamp with excellent shock resistance in a temperature range from -40°F (-40°C) to 185°F (85°C). Standard Color: Amber

Cable Clamps

Ethyl Cellulose Clamps (CLE)

A low cost clamp with excellent shock resistance in a temperature range from -40°F (-40°C) to 185°F (85°C).

Standard Color: Amber

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Cable Clamps
Product Number CLE-9/16
Product Name Cable Clamp
Material Ethyl Cellulose
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720846 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.236 inch (6 mm)
View Details
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Powerpole ® 180 Mounting Clamp 2 pole - 1465G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Insulated Half Cable Clamp - 8169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers