ICO RALLY Cable Clamp CLN-1

Description
Cable Clamps Nylon Clamps (CLN) These clamps are more durable, resist acids better, and have a higher operating temperature (275°F (135°C)) than ethyl cellulose. Standard Colors: Natural or Black
Description
Cable Clamps Nylon Clamps (CLN) These clamps are more durable, resist acids better, and have a higher operating temperature (275°F (135°C)) than ethyl cellulose. Standard Colors: Natural or Black
Datasheet
Datasheet Summary
Powered by GS/AI

The CLN-1 Cable Clamp from ICO RALLY is a nylon clamp designed for durability and resistance to acids. It operates effectively at temperatures up to 275°F (135°C), making it suitable for a variety of applications where higher thermal resistance is required. The clamp is available in standard colors of natural or black. Its dimensions and tensile strength specifications are consistent with other clamps in the CLN series, ensuring reliable performance in securing cables. This product is packaged in quantities of 100 or 1000 pieces, providing flexibility for different project needs.

Datasheet Summary
Powered by GS/AI

The CLN-1 Cable Clamp from ICO RALLY is a nylon clamp designed for durability and resistance to acids. It operates effectively at temperatures up to 275°F (135°C), making it suitable for a variety of applications where higher thermal resistance is required. The clamp is available in standard colors of natural or black. Its dimensions and tensile strength specifications are consistent with other clamps in the CLN series, ensuring reliable performance in securing cables. This product is packaged in quantities of 100 or 1000 pieces, providing flexibility for different project needs.

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp - CLN-1 - ICO RALLY
Palo Alto, CA, USA
Cable Clamp
CLN-1
Cable Clamp CLN-1
Cable Clamps Nylon Clamps (CLN) These clamps are more durable, resist acids better, and have a higher operating temperature (275°F (135°C)) than ethyl cellulose. Standard Colors: Natural or Black

Cable Clamps

Nylon Clamps (CLN)

These clamps are more durable, resist acids better, and have a higher operating temperature (275°F (135°C)) than ethyl cellulose.

Standard Colors: Natural or Black

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Cable Clamps
Product Number CLN-1
Product Name Cable Clamp
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
Connector Strain Relief - 5747100-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details