ICO RALLY Cable Clamp CLN-11/16

Description
Cable Clamps Nylon Clamps (CLN) These clamps are more durable, resist acids better, and have a higher operating temperature (275°F (135°C)) than ethyl cellulose. Standard Colors: Natural or Black
Datasheet
Description
Cable Clamps Nylon Clamps (CLN) These clamps are more durable, resist acids better, and have a higher operating temperature (275°F (135°C)) than ethyl cellulose. Standard Colors: Natural or Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp - CLN-11/16 - ICO RALLY
Palo Alto, CA, USA
Cable Clamp
CLN-11/16
Cable Clamp CLN-11/16
Cable Clamps Nylon Clamps (CLN) These clamps are more durable, resist acids better, and have a higher operating temperature (275°F (135°C)) than ethyl cellulose. Standard Colors: Natural or Black

Cable Clamps

Nylon Clamps (CLN)

These clamps are more durable, resist acids better, and have a higher operating temperature (275°F (135°C)) than ethyl cellulose.

Standard Colors: Natural or Black

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Cable Clamps
Product Number CLN-11/16
Product Name Cable Clamp
Diameter 0.688 inch (17.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 612899 - RS Components, Ltd.
Specs
Material Pe
Diameter 0.780 inch (19.8 mm)
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Steel Cable Clamp - 8105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers