ICO RALLY Cable Clamp CLE-5/8

Description
Cable Clamps Ethyl Cellulose Clamps (CLE) A low cost clamp with excellent shock resistance in a temperature range from -40°F (-40°C) to 185°F (85°C). Standard Color: Amber
Datasheet
Description
Cable Clamps Ethyl Cellulose Clamps (CLE) A low cost clamp with excellent shock resistance in a temperature range from -40°F (-40°C) to 185°F (85°C). Standard Color: Amber
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp - CLE-5/8 - ICO RALLY
Palo Alto, CA, USA
Cable Clamp
CLE-5/8
Cable Clamp CLE-5/8
Cable Clamps Ethyl Cellulose Clamps (CLE) A low cost clamp with excellent shock resistance in a temperature range from -40°F (-40°C) to 185°F (85°C). Standard Color: Amber

Cable Clamps

Ethyl Cellulose Clamps (CLE)

A low cost clamp with excellent shock resistance in a temperature range from -40°F (-40°C) to 185°F (85°C).

Standard Color: Amber

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Cable Clamps
Product Number CLE-5/8
Product Name Cable Clamp
Material Ethyl Cellulose
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Powerpole ® 75 Mounting Clamp 2 or 4 Pole - 1463G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details