Nanotron Technologies GmbH nanotron MN03SWBLE, swarm bee LE v3 module MN03SWBLE

Description
nanotron MN03SWBLE, swarm bee LE v3 module Embedded 2.4 GHz Chirp Radio Location Awareness and Concurrent Wireless Communication swarm bee LE V3 integrates nanotron’s location RF-Chip, nanoLOC, and is complemented with embedded accelerometer and temperature sensors. With low external component requirements, the swarm bee LE V3 is an ideal choice for personnel, equipment and asset tracking products, where in- and outdoor location sensing is critical. swarm bee LE V3 based tags, when deployed with nanoANQ anchors and our IoT Platform, provide the most comprehensive real-time location system (RTLS) on the market today. Engage markets with a small footprint module – suiting wearables, asset tags or cap lamps. Deliver higher performance applications by extending the range (+4dB RF Pout). Cut integration time with the tag-ready swarm bee design. The swarm bee LE V3 is based upon the nanoLOC transceiver chipset. With configurable transmission power output, the module is capable of radio range up to 1,000 m with typical applications from 300m to 500 m. The increased output power further stabilizes the communication reliability and connection robustness. Features RF standard: Chirp, 2.4 GHz, ISM band RF frequency range: 2.4 to 2.4835 GHz, (80 MHz BW) RF transfer rates: 1 Mbps 80/1, 250 Kbps 80/4 RF output power: Configurable, -12 to +20 dBm RF sensitivity: 80/1 mode: -89 dBm typ., 80/4 mode: -95 dBm typ. MCU type: ARM Cortex M4 Software Firmware update: FOTA, over UART Ranging and positioning Typ. airtime per ranging cycle: 1.8 ms Ranging accuracy: ~1 m Range - TApp2.: 300-500 m, Cap3.: 1,000 m Interfaces Host interface: UART (115 kbps to 1 Mbps) RF interface: 50 Ohm RF Port Other: 4x GPIOs, 1x ADC Electrical data Supply voltage: 3.3 V to 5.5 V Current consumption TX mode, active (+20 dBm): max. 230 mA RX mode, active: max. 55 mA Standby mode: 6.5 mA Nap mode max.: 20 µA Snooze mode max.: 3 µA Deep sleep max.: 3 µA Package and dimensions Dimensions: 22 mm x 23 mm x 4.4 mm Weight: 4 grams Environmental and quality Operating temperature: -30°C to +85°C
Description
nanotron MN03SWBLE, swarm bee LE v3 module Embedded 2.4 GHz Chirp Radio Location Awareness and Concurrent Wireless Communication swarm bee LE V3 integrates nanotron’s location RF-Chip, nanoLOC, and is complemented with embedded accelerometer and temperature sensors. With low external component requirements, the swarm bee LE V3 is an ideal choice for personnel, equipment and asset tracking products, where in- and outdoor location sensing is critical. swarm bee LE V3 based tags, when deployed with nanoANQ anchors and our IoT Platform, provide the most comprehensive real-time location system (RTLS) on the market today. Engage markets with a small footprint module – suiting wearables, asset tags or cap lamps. Deliver higher performance applications by extending the range (+4dB RF Pout). Cut integration time with the tag-ready swarm bee design. The swarm bee LE V3 is based upon the nanoLOC transceiver chipset. With configurable transmission power output, the module is capable of radio range up to 1,000 m with typical applications from 300m to 500 m. The increased output power further stabilizes the communication reliability and connection robustness. Features RF standard: Chirp, 2.4 GHz, ISM band RF frequency range: 2.4 to 2.4835 GHz, (80 MHz BW) RF transfer rates: 1 Mbps 80/1, 250 Kbps 80/4 RF output power: Configurable, -12 to +20 dBm RF sensitivity: 80/1 mode: -89 dBm typ., 80/4 mode: -95 dBm typ. MCU type: ARM Cortex M4 Software Firmware update: FOTA, over UART Ranging and positioning Typ. airtime per ranging cycle: 1.8 ms Ranging accuracy: ~1 m Range - TApp2.: 300-500 m, Cap3.: 1,000 m Interfaces Host interface: UART (115 kbps to 1 Mbps) RF interface: 50 Ohm RF Port Other: 4x GPIOs, 1x ADC Electrical data Supply voltage: 3.3 V to 5.5 V Current consumption TX mode, active (+20 dBm): max. 230 mA RX mode, active: max. 55 mA Standby mode: 6.5 mA Nap mode max.: 20 µA Snooze mode max.: 3 µA Deep sleep max.: 3 µA Package and dimensions Dimensions: 22 mm x 23 mm x 4.4 mm Weight: 4 grams Environmental and quality Operating temperature: -30°C to +85°C

Suppliers

Company
Product
Description
Supplier Links
nanotron MN03SWBLE, swarm bee LE v3 module - 18047 - TOP-electronics USA
Tucson, AZ, United States
nanotron MN03SWBLE, swarm bee LE v3 module
18047
nanotron MN03SWBLE, swarm bee LE v3 module 18047
nanotron MN03SWBLE, swarm bee LE v3 module Embedded 2.4 GHz Chirp Radio Location Awareness and Concurrent Wireless Communication swarm bee LE V3 integrates nanotron’s location RF-Chip, nanoLOC, and is complemented with embedded accelerometer and temperature sensors. With low external component requirements, the swarm bee LE V3 is an ideal choice for personnel, equipment and asset tracking products, where in- and outdoor location sensing is critical. swarm bee LE V3 based tags, when deployed with nanoANQ anchors and our IoT Platform, provide the most comprehensive real-time location system (RTLS) on the market today. Engage markets with a small footprint module – suiting wearables, asset tags or cap lamps. Deliver higher performance applications by extending the range (+4dB RF Pout). Cut integration time with the tag-ready swarm bee design. The swarm bee LE V3 is based upon the nanoLOC transceiver chipset. With configurable transmission power output, the module is capable of radio range up to 1,000 m with typical applications from 300m to 500 m. The increased output power further stabilizes the communication reliability and connection robustness. Features RF standard: Chirp, 2.4 GHz, ISM band RF frequency range: 2.4 to 2.4835 GHz, (80 MHz BW) RF transfer rates: 1 Mbps 80/1, 250 Kbps 80/4 RF output power: Configurable, -12 to +20 dBm RF sensitivity: 80/1 mode: -89 dBm typ., 80/4 mode: -95 dBm typ. MCU type: ARM Cortex M4 Software Firmware update: FOTA, over UART Ranging and positioning Typ. airtime per ranging cycle: 1.8 ms Ranging accuracy: ~1 m Range - TApp2.: 300-500 m, Cap3.: 1,000 m Interfaces Host interface: UART (115 kbps to 1 Mbps) RF interface: 50 Ohm RF Port Other: 4x GPIOs, 1x ADC Electrical data Supply voltage: 3.3 V to 5.5 V Current consumption TX mode, active (+20 dBm): max. 230 mA RX mode, active: max. 55 mA Standby mode: 6.5 mA Nap mode max.: 20 µA Snooze mode max.: 3 µA Deep sleep max.: 3 µA Package and dimensions Dimensions: 22 mm x 23 mm x 4.4 mm Weight: 4 grams Environmental and quality Operating temperature: -30°C to +85°C

nanotron MN03SWBLE, swarm bee LE v3 module

Embedded 2.4 GHz Chirp Radio Location Awareness and Concurrent Wireless Communication

swarm bee LE V3 integrates nanotron’s location RF-Chip, nanoLOC, and is complemented with embedded accelerometer and temperature sensors. With low external component requirements, the swarm bee LE V3 is an ideal choice for personnel, equipment and asset tracking products, where in- and outdoor location sensing is critical.
swarm bee LE V3 based tags, when deployed with nanoANQ anchors and our IoT Platform, provide the most comprehensive real-time location system (RTLS) on the market today.

  • Engage markets with a small footprint module – suiting wearables, asset tags or cap lamps.
  • Deliver higher performance applications by extending the range (+4dB RF Pout).
  • Cut integration time with the tag-ready swarm bee design.

The swarm bee LE V3 is based upon the nanoLOC transceiver chipset. With configurable transmission power output, the module is capable of radio range up to 1,000 m with typical applications from 300m to 500 m. The increased output power further stabilizes the communication reliability and connection robustness.
Features

RF standard: Chirp, 2.4 GHz, ISM band
RF frequency range: 2.4 to 2.4835 GHz, (80 MHz BW)
RF transfer rates: 1 Mbps 80/1, 250 Kbps 80/4
RF output power: Configurable, -12 to +20 dBm
RF sensitivity: 80/1 mode: -89 dBm typ.,
80/4 mode: -95 dBm typ.
MCU type: ARM Cortex M4

Software

Firmware update: FOTA, over UART

Ranging and positioning

Typ. airtime per ranging cycle: 1.8 ms
Ranging accuracy: ~1 m
Range - TApp2.: 300-500 m, Cap3.: 1,000 m

Interfaces

Host interface: UART (115 kbps to 1 Mbps)
RF interface: 50 Ohm RF Port
Other: 4x GPIOs, 1x ADC

Electrical data

Supply voltage: 3.3 V to 5.5 V
Current consumption

TX mode, active (+20 dBm): max. 230 mA
RX mode, active: max. 55 mA
Standby mode: 6.5 mA
Nap mode max.: 20 µA
Snooze mode max.: 3 µA
Deep sleep max.: 3 µA

Package and dimensions

Dimensions: 22 mm x 23 mm x 4.4 mm
Weight: 4 grams

Environmental and quality
Operating temperature: -30°C to +85°C

Supplier's Site
RF Transceiver Modules and Modems - MN03SWBLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MN03SWBLE
RF Transceiver Modules and Modems MN03SWBLE
Transceiver Module 2.4GHz ~ 2.4835GHz Surface Mount

Transceiver Module 2.4GHz ~ 2.4835GHz Surface Mount

Buy Now

Technical Specifications

  TOP-electronics USA Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 18047 MN03SWBLE
Product Name nanotron MN03SWBLE, swarm bee LE v3 module RF Transceiver Modules and Modems
Applications Mobile / Wireless Systems
Package Type Surface Mount; Module
Features RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 2400 to 2484 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details