Quectel Wireless Solutions Co., Ltd. Quectel BC68 Multi-band NB-IoT module BC68

Description
Quectel, BC68 Multi-band NB-IoT module The BC68 is a high-performance NB-IoT module which supports multiple frequency bands of B1/B3/B5/B8/B20/B28 with extremely low power consumption. The ultra-compact 17.7mm × 15.8mm × 2.3mm form factor makes it a perfect choice for size sensitive applications. Designed to be compatible with Quectel GSM/GPRS M66 modules in the compact and unified form factor, it provides a flexible and scalable platform for migrating from GSM/GPRS to NB-IoT networks. The BC68 adopts surface mounted technology, making it an ideal solution for durable and rugged designs. The low profile and small size of the LCC package allows the BC68 to be easily embedded into space-constrained applications and provide reliable connectivity with the applications. This kind of package is ideally suited for large-scale manufacturing which has strict requirements for cost and efficiency. Due to the compact form factor, ultra-low power consumption and extended temperature range, the BC68 is the best choice for a wide range of IoT applications, such as smart metering, bike sharing, smart parking, smart city, security and asset tracking, home appliances, agricultural and environmental monitoring, etc. It is able to provide a complete range of SMS* and data transmission services to meet client-side demands. Key Benefits: Compact-sized multi-band NB-IoT module Ultra-low power consumption Super high sensitivity LCC package makes it easy for large volume manufacturing Compatible with Quectel GSM/GPRS module, easy for future upgrading Embedded with abundant Internet service protocols Fast time-to-market: Reference designs, evaluation tools and timely technical support minimize design-in time and development efforts
Description
Quectel, BC68 Multi-band NB-IoT module The BC68 is a high-performance NB-IoT module which supports multiple frequency bands of B1/B3/B5/B8/B20/B28 with extremely low power consumption. The ultra-compact 17.7mm × 15.8mm × 2.3mm form factor makes it a perfect choice for size sensitive applications. Designed to be compatible with Quectel GSM/GPRS M66 modules in the compact and unified form factor, it provides a flexible and scalable platform for migrating from GSM/GPRS to NB-IoT networks. The BC68 adopts surface mounted technology, making it an ideal solution for durable and rugged designs. The low profile and small size of the LCC package allows the BC68 to be easily embedded into space-constrained applications and provide reliable connectivity with the applications. This kind of package is ideally suited for large-scale manufacturing which has strict requirements for cost and efficiency. Due to the compact form factor, ultra-low power consumption and extended temperature range, the BC68 is the best choice for a wide range of IoT applications, such as smart metering, bike sharing, smart parking, smart city, security and asset tracking, home appliances, agricultural and environmental monitoring, etc. It is able to provide a complete range of SMS* and data transmission services to meet client-side demands. Key Benefits: Compact-sized multi-band NB-IoT module Ultra-low power consumption Super high sensitivity LCC package makes it easy for large volume manufacturing Compatible with Quectel GSM/GPRS module, easy for future upgrading Embedded with abundant Internet service protocols Fast time-to-market: Reference designs, evaluation tools and timely technical support minimize design-in time and development efforts

Suppliers

Company
Product
Description
Supplier Links
Quectel BC68 Multi-band NB-IoT module - 17752 - TOP-electronics USA
Tucson, AZ, United States
Quectel BC68 Multi-band NB-IoT module
17752
Quectel BC68 Multi-band NB-IoT module 17752
Quectel, BC68 Multi-band NB-IoT module The BC68 is a high-performance NB-IoT module which supports multiple frequency bands of B1/B3/B5/B8/B20/B28 with extremely low power consumption. The ultra-compact 17.7mm × 15.8mm × 2.3mm form factor makes it a perfect choice for size sensitive applications. Designed to be compatible with Quectel GSM/GPRS M66 modules in the compact and unified form factor, it provides a flexible and scalable platform for migrating from GSM/GPRS to NB-IoT networks. The BC68 adopts surface mounted technology, making it an ideal solution for durable and rugged designs. The low profile and small size of the LCC package allows the BC68 to be easily embedded into space-constrained applications and provide reliable connectivity with the applications. This kind of package is ideally suited for large-scale manufacturing which has strict requirements for cost and efficiency. Due to the compact form factor, ultra-low power consumption and extended temperature range, the BC68 is the best choice for a wide range of IoT applications, such as smart metering, bike sharing, smart parking, smart city, security and asset tracking, home appliances, agricultural and environmental monitoring, etc. It is able to provide a complete range of SMS* and data transmission services to meet client-side demands. Key Benefits: Compact-sized multi-band NB-IoT module Ultra-low power consumption Super high sensitivity LCC package makes it easy for large volume manufacturing Compatible with Quectel GSM/GPRS module, easy for future upgrading Embedded with abundant Internet service protocols Fast time-to-market: Reference designs, evaluation tools and timely technical support minimize design-in time and development efforts

Quectel, BC68 Multi-band NB-IoT module

The BC68 is a high-performance NB-IoT module which supports multiple frequency bands of B1/B3/B5/B8/B20/B28 with extremely low power consumption. The ultra-compact 17.7mm × 15.8mm × 2.3mm form factor makes it a perfect choice for size sensitive applications. Designed to be compatible with Quectel GSM/GPRS M66 modules in the compact and unified form factor, it provides a flexible and scalable platform for migrating from GSM/GPRS to NB-IoT networks.
The BC68 adopts surface mounted technology, making it an ideal solution for durable and rugged designs. The low profile and small size of the LCC package allows the BC68 to be easily embedded into space-constrained applications and provide reliable connectivity with the applications. This kind of package is ideally suited for large-scale manufacturing which has strict requirements for cost and efficiency.
Due to the compact form factor, ultra-low power consumption and extended temperature range, the BC68 is the best choice for a wide range of IoT applications, such as smart metering, bike sharing, smart parking, smart city, security and asset tracking, home appliances, agricultural and environmental monitoring, etc. It is able to provide a complete range of SMS* and data transmission services to meet client-side demands.
Key Benefits:

  • Compact-sized multi-band NB-IoT module
    • Ultra-low power consumption
    • Super high sensitivity
    • LCC package makes it easy for large volume manufacturing
  • Compatible with Quectel GSM/GPRS module, easy for future upgrading
  • Embedded with abundant Internet service protocols
  • Fast time-to-market:
    • Reference designs, evaluation tools and timely technical support minimize design-in time and development efforts
Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category RF Modules
Product Number 17752
Product Name Quectel BC68 Multi-band NB-IoT module
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4216 - Qorvo
Specs
Features RoHS
Operating Frequency 2400 to 2500 MHz
Package Type Laminate
View Details
LT Series - 433MHz RF Transceiver Module - TRM-433-LT - Linx Technologies
Specs
Device Type Rec-Trans
Applications Prototyping and High-volume Production
RF Modulation On-Off Keyed
View Details
2 suppliers