AMADA Weld Tech Datasheets for Laser Processing Equipment
Laser processing equipment uses high-powered lasers to cut, trim, perforate, weld, or join a variety of materials in plate or sheet form.
Laser Processing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Addressing the demand for in-line manufacturing cells, Miyachi Unitek's range of in-line laser welding, marking, cutting, and bonding systems are designed for conveyer feed with gantry mounted equipment. Coordinated motion/part... | |
| Based on the industry-leading AX-5000, Miyachi Unitek's laser glovebox systems offer precise control of moisture, pressure, and gas composition in the processing environment. Capable of coordinated motion/laser weld firing in... | |
| Both a 1064 and 532nm pulsed Nd:YAG laser welders are combined in one 4-axis system which is perfect for welding conductive materials like aluminum and copper. The 532nm wavelength ensures... | |
| LW300AH’s high-brightness design achieves significant increases in laser welding speed, and deeper penetration in laser weldable aluminum alloys: deep penetration, crack-free welds are possible using this innovative industrial laser design... | |
| Maximizing laser on-time is a simple way to improve throughput in volume manufacturing. Miyachi Unitek's range of high volume workstations offers application-specific load/unload and processing options to achieve manufacturing goals. | |
| Miyachi Unitek has developed a technique for high quality precision laser cutting using laser marker technology. The cost effective process offers both cutting and drilling capabilities in a wide range... | |
| Miyachi Unitek is pleased to announce the release of the new LW2AG 5W 'green' laser welder which offers increased weld speed (2.5x), penetration (~30%) and integration flexibility (2 energy- or... | |
| Miyachi Unitek provides fiber laser welding systems for both low and high power welding applications. The high beam quality of the fiber laser welder offers micro welding with sub 100... | |
| Miyachi Unitek’s LMV1000G diode-pumped laser marker is specifically designed for high speed precision marking applications on plastics and metals. It features second harmonic generation (SHG) output using non-linear optical elements... | |
| Miyachi Unitek's Delta Series laser welding workstations are flexible, low cost, lean-manufacturing-r eady Class I environments for precision laser spot and laser seam welding of medical, automotive, electronic, and aerospace... | |
| Miyachi Unitek's LMF Series Yb: fiber laser markers are specifically designed for high speed laser marking, laser engraving, and laser ablation resulting in high contrast marks on plastics, metals and... | |
| Miyachi Unitek's LW5AM micro laser welder is designed to meet the stringent demands of FDA Process certification and provide reliable long-term performance for laser welding medical devices, implants, surgical tools... | |
| Miyachi Unitek's proprietary position-based laser firing control algorithm enables precise pulse overlap to be maintained during multiple linear and rotary axes of coordinated motion. The laser source can be selected... | |
| Miyachi Unitek's range of lasers and systems for marking and engraving may be utilized for almost any application requiring direct marking or machining. Suitable materials include metals, plastics, ceramics, organics... | |
| Miyachi Unitek's ultimate control A-Series pulsed Nd:YAG lasers - model numbers LW5A, LW15A, LW25A - are designed specifically to meet the stringent demands of precision welding applications such as medical... | |
| The LMV1000 Nd:YVO4 laser marker is designed for high speed marking applications in both plastics and metals. The LMV1000 features a short pulse width and high peak power density which... | |
| The LW150A provides up to 150 watts average power for deeper, faster seam welding applications, and, with a pulse length extending up to 99ms, has the means to weld alloys... | |
| The LW300A – 600A industrial laser welders are specifically designed for high speed seam laser welding applications. They feature high peak power and pulse stability to meet virtually any production... | |
| The mid-range power of Miyachi Unitek's LW50A and LW70A is ideal for high penetration laser spot welding or low to medium volume laser seam welding in thinner materials. 70J Pulse... | |
| The new LF1000A 1kW fiber laser welder has a number of features unique to Miyachi Unitek lasers which enable both high speed and penetration welding of steel and aluminums with... | |
| The new, fully integrated LMC1 laser marker motion package enables any combination of linear or rotary motion control in up to 4 axes. Automated functions such as serialization, step-and-repeat, or... |