AMADA Weld Tech Datasheets for Weld Monitors and Controllers
Weld monitors and controllers are used for sensing joint quality (size or integrity), gap, position, or output power supply variations. Also, controllers are used to adjust parameters to compensate for variations in joint quality or output power.
Weld Monitors and Controllers: Learn more
| Product Name | Notes |
|---|---|
| All are precision, low inertia, force-fireddesigns, with a narrow vertical profile. Theyare ideal for both production line and benchapplications and can operate at speedsgreater than 3600 welds per hour. | |
| Miniature welds are highly sensitive to even the smallest heat profile fluctuations during the resistance welding process: overheating deforms and destroys parts, while under heating results in a weak, unacceptable... | |
| Miyachi Unitek's MC-1301 spot welder / wire compactor is ideal for solid and stranded wire welding applications. The unique compacting mechanism creates a solid fused joint with single or multiple... | |
| Miyachi Unitek's range of Advanced Dual Pulse CD welders provides a new level of welding performance, advanced process monitoring and simplified user interface. Their all-new design includes a proprietary charging... | |
| Miyachi Unitek's Thin-Line Weld Heads comprise three families of full-featured products for precision metals joining: 80 Series (20 lbs (89N) - 40 lbs (178N)), 180 Series (100 lb (445 N)),... | |
| MM-315 is a portable, multi-function monitor for resistance spot welders. It is one-sixth (1/6) the size and one-third (1/3) the weight of our conventional weld checkers - perfect for troubleshooting... | |
| The Autoflow system is flexible enough to meet the ever-increasing demands of lid placement and seam sealing applications. It can be configured either as a stand-alone unit or as part... | |
| The DC25 Linear DC resistance welding control is ideal for microjoining applications which require exceptional control and highest quality throughput. Weld energy may be programmed in current, voltage, or power... | |
| The full featured Phasemaster 7 has 10 programmable welding functions and exclusive, context sensitive help screens to quickly guide the user through even the most complex program. A unique automatic... | |
| The hand-held MM-380 resistance weld checkers have been designed to provide fast, precise and comprehensive measurements of the resistance welding process. The checkers utilize a weld sensor to measure current,... | |
| The HF2 is a 2kHz, state-of-the-art DC inverter resistance welding control used to join small parts at high speed. Model HF2S includes a built-in Weld Sentry for resistance weld monitoring... | |
| The IPB5000 inverter resistance welding power supply delivers superior welding control for a wide range of microjoining applications. When paired with the ITB-780A6 transformer this unit is capable of a... | |
| The ISA range of inverter resistance welding power supplies provides the highest level of control available today in what we call 'large scale' resistance spot welding. All models are intelligently... | |
| The machine mountable MM-370A resistance weld monitor can measure current, voltage, force and displacement simultaneously. It's 5" color display shows precise graphical waveforms of measured parameters. These weld monitors also... | |
| The Miyachi Unitek Series 300 electromagnetic weld head system includes both a linear magnetic force actuator and a microprocessor-based electronic control, for precisely controlled weld force for welding miniature and... | |
| The MM-122A is a full function, cost effective unit designed to monitor every type of resistance welding control. It's miniature design allows it to be mounted in any position on... | |
| The STA-Series are the most advanced, yet simplest welding controls on the market. The range spans from the single contactor STA-100A to the STA-800A with space for up to eight... | |
| The UB25 linear DC welder (successor to the Unibond II) provides unsurpassed levels of control for micro-miniature resistance welding. This DC welder power supply should be used for smaller applications... | |
| The value-priced, microprocessor controlled Phasemaster 6 features a simple digital display and the ability to save up to 8 unique weld schedules, 7 of which may be protected from unauthorized... | |
| With an ever-increasing emphasis on accountability, Miyachi Unitek’s new Advanced Data Analysis Monitor (ADAM) is the most advanced resistance welding monitor available from any manufacturer. It offers more of the... | |
| With increased emphasis on accountability, the MG3 Digital Process Sentry offers the tools required for process development, production monitoring, data collection, and analysis to support your ISO, GMP and TQM... |