AMADA Weld Tech Seam Laser Welder - 150W LW150A

Description
The LW150A provides up to 150 watts average power for deeper, faster seam welding applications, and, with a pulse length extending up to 99ms, has the means to weld alloys normally susceptible to cracking. 150 W Average Power 70J Pulse Energy and 7kW Peak Power Four Energy Share or Six Time Share 200Hz Repetition Rate 32 Programmable Weld Schedules Power Ramp-Up/Ramp-Down
Description
The LW150A provides up to 150 watts average power for deeper, faster seam welding applications, and, with a pulse length extending up to 99ms, has the means to weld alloys normally susceptible to cracking. 150 W Average Power 70J Pulse Energy and 7kW Peak Power Four Energy Share or Six Time Share 200Hz Repetition Rate 32 Programmable Weld Schedules Power Ramp-Up/Ramp-Down

Suppliers

Company
Product
Description
Supplier Links
Seam Laser Welder - 150W - LW150A - AMADA Weld Tech
Monrovia, CA, United States
Seam Laser Welder - 150W
LW150A
Seam Laser Welder - 150W LW150A
The LW150A provides up to 150 watts average power for deeper, faster seam welding applications, and, with a pulse length extending up to 99ms, has the means to weld alloys normally susceptible to cracking. 150 W Average Power 70J Pulse Energy and 7kW Peak Power Four Energy Share or Six Time Share 200Hz Repetition Rate 32 Programmable Weld Schedules Power Ramp-Up/Ramp-Down

The LW150A provides up to 150 watts average power for deeper, faster seam welding applications, and, with a pulse length extending up to 99ms, has the means to weld alloys normally susceptible to cracking.

  • 150 W Average Power
  • 70J Pulse Energy and 7kW Peak Power
  • Four Energy Share or Six Time Share
  • 200Hz Repetition Rate
  • 32 Programmable Weld Schedules
  • Power Ramp-Up/Ramp-Down
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Laser Processing Equipment
Product Number LW150A
Product Name Seam Laser Welder - 150W
Type Complete or Turnkey System
Options / Components Monitoring System or Sensors; Laser Optics or Beam Delivery Components; Splitter
Automation / Control Automatic
Laser Operation Welding
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details
755nm Laser Module(40J) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical; Laser Hair Removal
View Details
KD*P Pockels Cells -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; FiberDelivery
Laser Operation Cutting
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details