AMADA Weld Tech Micro Spot Laser Welder - 5W LW5AM

Description
Miyachi Unitek's LW5AM micro laser welder is designed to meet the stringent demands of FDA Process certification and provide reliable long-term performance for laser welding medical devices, implants, surgical tools and other small, delicate components. The laser welder features real time power feedback, 20-segment pulse shaping, and IAD coated variable beam splitters. 30 Micron Spot Diameter with Fiber Delivery Real-time Power Feedback Precise Laser Welder Energy Control Pulse Durations from 0.04ms Peak Power from 0.04 - 0.5 kW Exceptional Pulse-to-Pulse Power Stability Air cooled, Single phase
Description
Miyachi Unitek's LW5AM micro laser welder is designed to meet the stringent demands of FDA Process certification and provide reliable long-term performance for laser welding medical devices, implants, surgical tools and other small, delicate components. The laser welder features real time power feedback, 20-segment pulse shaping, and IAD coated variable beam splitters. 30 Micron Spot Diameter with Fiber Delivery Real-time Power Feedback Precise Laser Welder Energy Control Pulse Durations from 0.04ms Peak Power from 0.04 - 0.5 kW Exceptional Pulse-to-Pulse Power Stability Air cooled, Single phase

Suppliers

Company
Product
Description
Supplier Links
Micro Spot Laser Welder - 5W - LW5AM - AMADA Weld Tech
Monrovia, CA, United States
Micro Spot Laser Welder - 5W
LW5AM
Micro Spot Laser Welder - 5W LW5AM
Miyachi Unitek's LW5AM micro laser welder is designed to meet the stringent demands of FDA Process certification and provide reliable long-term performance for laser welding medical devices, implants, surgical tools and other small, delicate components. The laser welder features real time power feedback, 20-segment pulse shaping, and IAD coated variable beam splitters. 30 Micron Spot Diameter with Fiber Delivery Real-time Power Feedback Precise Laser Welder Energy Control Pulse Durations from 0.04ms Peak Power from 0.04 - 0.5 kW Exceptional Pulse-to-Pulse Power Stability Air cooled, Single phase

Miyachi Unitek's LW5AM micro laser welder is designed to meet the stringent demands of FDA Process certification and provide reliable long-term performance for laser welding medical devices, implants, surgical tools and other small, delicate components. The laser welder features real time power feedback, 20-segment pulse shaping, and IAD coated variable beam splitters.

  • 30 Micron Spot Diameter with Fiber Delivery
  • Real-time Power Feedback
  • Precise Laser Welder Energy Control
  • Pulse Durations from 0.04ms
  • Peak Power from 0.04 - 0.5 kW
  • Exceptional Pulse-to-Pulse Power Stability
  • Air cooled, Single phase
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Laser Processing Equipment
Product Number LW5AM
Product Name Micro Spot Laser Welder - 5W
Type Complete or Turnkey System
Options / Components Laser Optics or Beam Delivery Components; FiberDelivery; Splitter
Automation / Control Manual
Laser Operation Welding
Unlock Full Specs
to access all available technical data

Similar Products

DOE HP(532nm/1064nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Optical Switches -  - CASTECH, Inc.
CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; Splitter
Power 100 to 1000 watts
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details
Epilog Fusion Edge 36 - CO2 Engraving and Cutting Laser Machine -36x24 inch - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details