AMADA Weld Tech Nd:YVO4 'Green' Laser Marker - 10W LMV1000G

Description
Miyachi Unitek’s LMV1000G diode-pumped laser marker is specifically designed for high speed precision marking applications on plastics and metals. It features second harmonic generation (SHG) output using non-linear optical elements which halve its fundamental wavelength from 1064 to 532 nanometers, emitting a green laser beam in the visible spectrum. The focus spot diameter of this green beam is 50% smaller, and the energy density four times stronger than the 1064nm wavelength. Second Harmonic “Green” laser produces a focused spot diameter 50% smaller and 4X more dense than 1064nm wavelength Precision marks– even on reflective and “red” materials Diode pumped, long life Very small footprint fits lean manufacturing requirements Workstations and accessories available
Description
Miyachi Unitek’s LMV1000G diode-pumped laser marker is specifically designed for high speed precision marking applications on plastics and metals. It features second harmonic generation (SHG) output using non-linear optical elements which halve its fundamental wavelength from 1064 to 532 nanometers, emitting a green laser beam in the visible spectrum. The focus spot diameter of this green beam is 50% smaller, and the energy density four times stronger than the 1064nm wavelength. Second Harmonic “Green” laser produces a focused spot diameter 50% smaller and 4X more dense than 1064nm wavelength Precision marks– even on reflective and “red” materials Diode pumped, long life Very small footprint fits lean manufacturing requirements Workstations and accessories available

Suppliers

Company
Product
Description
Supplier Links
Nd:YVO4 'Green' Laser Marker - 10W - LMV1000G - AMADA Weld Tech
Monrovia, CA, United States
Nd:YVO4 'Green' Laser Marker - 10W
LMV1000G
Nd:YVO4 'Green' Laser Marker - 10W LMV1000G
Miyachi Unitek’s LMV1000G diode-pumped laser marker is specifically designed for high speed precision marking applications on plastics and metals. It features second harmonic generation (SHG) output using non-linear optical elements which halve its fundamental wavelength from 1064 to 532 nanometers, emitting a green laser beam in the visible spectrum. The focus spot diameter of this green beam is 50% smaller, and the energy density four times stronger than the 1064nm wavelength. Second Harmonic “Green” laser produces a focused spot diameter 50% smaller and 4X more dense than 1064nm wavelength Precision marks– even on reflective and “red” materials Diode pumped, long life Very small footprint fits lean manufacturing requirements Workstations and accessories available

Miyachi Unitek’s LMV1000G diode-pumped laser marker is specifically designed for high speed precision marking applications on plastics and metals. It features second harmonic generation (SHG) output using non-linear optical elements which halve its fundamental wavelength from 1064 to 532 nanometers, emitting a green laser beam in the visible spectrum. The focus spot diameter of this green beam is 50% smaller, and the energy density four times stronger than the 1064nm wavelength.

  • Second Harmonic “Green” laser produces a focused spot diameter 50% smaller and 4X more dense than 1064nm wavelength
  • Precision marks– even on reflective and “red” materials
  • Diode pumped, long life
  • Very small footprint fits lean manufacturing requirements
  • Workstations and accessories available
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Laser Processing Equipment
Product Number LMV1000G
Product Name Nd:YVO4 'Green' Laser Marker - 10W
Type Complete or Turnkey System
Options / Components Laser Optics or Beam Delivery Components; FiberDelivery; PointingDiode
Automation / Control PC_Control
Laser Operation Marking
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details
DYE HP(585nm/650nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
KD*P Pockels Cells -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; FiberDelivery
Laser Operation Cutting
View Details
Epilog Fusion Edge 24 - CO2 Engraving and Cutting Laser Machine -24x24 inch - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details