AMADA Weld Tech Datasheets for Brazing Equipment
Brazing equipment joins two or more materials with a molten braze filler, which typically does not fuse with the base materials. Brazing is useful in joining dissimilar materials such as metals and ceramics or metallurgically incompatible alloys.
Brazing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Packed with advanced features, the Windows®-based SM8500, reliably performs hermetic resistance welding, brazing, and soldering processes on a variety of metals, alloys, plated materials, and solder pre-forms. SM8500 can be... | |
| The HF2 is a 2kHz, state-of-the-art DC inverter resistance welding control used to join small parts at high speed. Model HF2S includes a built-in Weld Sentry for resistance weld monitoring... |