AMADA Weld Tech High Speed Aluminum Laser Welder - 300W LW300AH

Description
LW300AH’s high-brightness design achieves significant increases in laser welding speed, and deeper penetration in laser weldable aluminum alloys: deep penetration, crack-free welds are possible using this innovative industrial laser design with weld speeds up to 3 times faster than conventional laser welding methods. Three Times Faster than Conventional Nd:YAG Laser Welders High Brightness Cavity Design Small Spot Diameter, High Power Density
Description
LW300AH’s high-brightness design achieves significant increases in laser welding speed, and deeper penetration in laser weldable aluminum alloys: deep penetration, crack-free welds are possible using this innovative industrial laser design with weld speeds up to 3 times faster than conventional laser welding methods. Three Times Faster than Conventional Nd:YAG Laser Welders High Brightness Cavity Design Small Spot Diameter, High Power Density

Suppliers

Company
Product
Description
Supplier Links
High Speed Aluminum Laser Welder - 300W - LW300AH - AMADA Weld Tech
Monrovia, CA, United States
High Speed Aluminum Laser Welder - 300W
LW300AH
High Speed Aluminum Laser Welder - 300W LW300AH
LW300AH’s high-brightness design achieves significant increases in laser welding speed, and deeper penetration in laser weldable aluminum alloys: deep penetration, crack-free welds are possible using this innovative industrial laser design with weld speeds up to 3 times faster than conventional laser welding methods. Three Times Faster than Conventional Nd:YAG Laser Welders High Brightness Cavity Design Small Spot Diameter, High Power Density

LW300AH’s high-brightness design achieves significant increases in laser welding speed, and deeper penetration in laser weldable aluminum alloys: deep penetration, crack-free welds are possible using this innovative industrial laser design with weld speeds up to 3 times faster than conventional laser welding methods.

  • Three Times Faster than Conventional Nd:YAG Laser Welders
  • High Brightness Cavity Design
  • Small Spot Diameter, High Power Density
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Laser Processing Equipment
Product Number LW300AH
Product Name High Speed Aluminum Laser Welder - 300W
Type Component or Subsystem
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details
755nm Laser Module(40J) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical; Laser Hair Removal
View Details
BBO Pockels Cells -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; FiberDelivery
Laser Operation Cutting
View Details
Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details