AMADA Weld Tech Datasheets for Laser Cutting and Welding Machines
Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate materials in plate or sheet form.
Laser Cutting and Welding Machines: Learn more
| Product Name | Notes |
|---|---|
| Based on the industry-leading AX-5000, Miyachi Unitek's laser glovebox systems offer precise control of moisture, pressure, and gas composition in the processing environment. Capable of coordinated motion/laser weld firing in... | |
| Both a 1064 and 532nm pulsed Nd:YAG laser welders are combined in one 4-axis system which is perfect for welding conductive materials like aluminum and copper. The 532nm wavelength ensures... | |
| Miyachi Unitek is pleased to announce the release of the new LW2AG 5W 'green' laser welder which offers increased weld speed (2.5x), penetration (~30%) and integration flexibility (2 energy- or... | |
| Miyachi Unitek provides fiber laser welding systems for both low and high power welding applications. The high beam quality of the fiber laser welder offers micro welding with sub 100... | |
| Miyachi Unitek's Delta Series laser welding workstations are flexible, low cost, lean-manufacturing-r eady Class I environments for precision laser spot and laser seam welding of medical, automotive, electronic, and aerospace... | |
| Miyachi Unitek's LW5AM micro laser welder is designed to meet the stringent demands of FDA Process certification and provide reliable long-term performance for laser welding medical devices, implants, surgical tools... | |
| Miyachi Unitek's proprietary position-based laser firing control algorithm enables precise pulse overlap to be maintained during multiple linear and rotary axes of coordinated motion. The laser source can be selected... | |
| Miyachi Unitek's ultimate control A-Series pulsed Nd:YAG lasers - model numbers LW5A, LW15A, LW25A - are designed specifically to meet the stringent demands of precision welding applications such as medical... | |
| The LW150A provides up to 150 watts average power for deeper, faster seam welding applications, and, with a pulse length extending up to 99ms, has the means to weld alloys... | |
| The mid-range power of Miyachi Unitek's LW50A and LW70A is ideal for high penetration laser spot welding or low to medium volume laser seam welding in thinner materials. 70J Pulse... | |
| The new LF1000A 1kW fiber laser welder has a number of features unique to Miyachi Unitek lasers which enable both high speed and penetration welding of steel and aluminums with... |