AMADA Weld Tech Datasheets for Soldering Irons, Stations, and Accessories
Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint.
Soldering Irons, Stations, and Accessories: Learn more
| Product Name | Notes |
|---|---|
| Designed for repair and low volume production applications, the Emerald Series flat panel display repair stations can handle a range of different panel sizes using a variety of pulsed or... | |
| Miyachi Unitek MX2000 gloveboxes can be configured using any combination of ovens and antechambers, gas analyzers, moisture monitors, environmental controls, additional environmental chambers, and more - to meet your unique... | |
| Miyachi Unitek offers a variety of thermodes for different reflow soldering and bonding applications. The three-dimensional (TD) family is designed for use with Miyachi Unitek SA Series reflow soldering heads. | |
| Miyachi Unitek's Desktop Bonders are table top hot-bar systems which utilize pulsed heat thermode technology for reflow-soldering and heat seal bonding. With a quick and inexpensive tooling and thermode retrofit,... | |
| Miyachi Unitek's high-throughput Uni-Turn Plus heat sealing system fulfills even the most demanding manufacturing requirements. The motorized rotary table can be set for 2 to 6 positions, each of which... | |
| Packed with advanced features, the Windows®-based SM8500, reliably performs hermetic resistance welding, brazing, and soldering processes on a variety of metals, alloys, plated materials, and solder pre-forms. SM8500 can be... | |
| The all-new Uniflow 3 provides targeted heating and precision temperature control for applications such as the connection of flexible circuits, ribbon cables, wires, SMT components, single or dual sided edge... | |
| The Alpha Series Gloveboxes are cost-efficient, manually operated gloveboxes with vacuum bakeout, interchange and gas control. The fully-functional Alpha Series atmospheric enclosures are versatile, field-proven and compact, with quality construction... | |
| The Series 50 Light Force Microjoining Weld Heads are precision, low inertia heads designed specifically for delicate, parallel gap welding, thermocompression bonding and reflow soldering. True vertical electrode motion eliminates... | |
| The stand-alone Uni-Base hot bar reflow soldering system is the first in a line of (semi-) automatic systems developed for Hot Bar Reflow Soldering, Heat-Sealing and ACF-bonding. Flexible enough for... | |
| The Uni-Slide bonding system is designed for use in high mix/low volume production or R&D environments. Product is manually loaded, aligned and unloaded in the front position of the slide,... | |
| The Uni-Turn stand-alone bonding system is designed for use in high mix/low volume production or R&D environments. Product is loaded on one side of the two-position rotary table, while being... | |
| Uni-Slide Plus is a stand-alone pulsed-heat hot-bar system designed for manufacturing environments where force levels, product positions, and process settings need to be changed often. Uni-Slide Plus employs a motorized... |